Quadruple Differential Line Driver 16-SOIC 0 to 70
Quadruple Differential Line Driver 16-SOIC 0 to 70 Product overview: SN75ALS192D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS192D can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 082459-SN75ALS192D
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC, LINE DRIVER, QUAD, SOIC16; Device Type:Line; IC Interface Type:RS422, RS485; No. of Drivers:4Drivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:0°C; RoHS Compliant: Yes
RS-422 Interface IC Quad Diff Line
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75ALS192D | 710-SN75ALS192D | 082459-SN75ALS192D | 33AH4976 | SN75ALS192D |
| Product Name | SN75ALS192 Quadruple Differential Line Driver | SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS192D | Ic, Line Driver, Quad, Soic16; Device Type Texas Instruments | RS-422 Interface IC |
| Device Type | Line / Bus Driver | Transceiver | Receiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | |
| # of Tx | 4 # | ||||
| # of Rx | 0 # | ||||
| Data Rate | 20000 kbps | 20000 kbps | 20000 to ? kbps |