Dual Differential Line Driver 8-PDIP 0 to 70
Dual Differential Line Driver 8-PDIP 0 to 70 Product overview: SN75ALS191P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS191P can be used for catalog matching and distributor lookup.
EIA/TIA-422-B Driver Dual Differential
EIA/TIA-422-B Driver Dual Differential
Manufacturer: Texas Instruments
Win Source Part Number: 1256252-SN75ALS191P
Packaging: Tube
Type: Driver
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 2/0
Family Name: SN75ALS191
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): SN75ALS191DR; SN75ALS191D;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
DIFF LINE DRIVER, DUAL, 20MBAUD, DIP-8; Device Type:Transceiver; IC Interface Type:RS422; No. of Drivers:2Drivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:DIP; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes
RS-422 Interface IC Dual Diff Line
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75ALS191P | 710-SN75ALS191P | 7320774P | 7320774 | 1256252-SN75ALS191P | 37AJ1204 | SN75ALS191P |
| Product Name | SN75ALS191 Dual Differential Line Driver | Dual Interface Transceiver IC | Line Interface ICs | Line Interface ICs | Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS191P | Diff Line Driver, Dual, 20Mbaud, Dip-8; Device Type Texas Instruments | RS-422 Interface IC |
| Device Type | Line / Bus Driver | Transceiver | Line / Bus Driver; Transmitter; Line Driver | Line / Bus Driver; Line Driver | Receiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |
| # of Tx | 2 # | ||||||
| # of Rx | 0 # | ||||||
| Data Rate | 20000 kbps | 20000 kbps | 20000 to ? kbps |