Texas Instruments SN75ALS181 Differential Driver And Receiver Pair SN75ALS181N

Description
Differential Driver And Receiver Pair 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Differential Driver And Receiver Pair 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75ALS181 Differential Driver And Receiver Pair - SN75ALS181N - Texas Instruments
Dallas, TX, United States
SN75ALS181 Differential Driver And Receiver Pair
SN75ALS181N
SN75ALS181 Differential Driver And Receiver Pair SN75ALS181N
Differential Driver And Receiver Pair 14-PDIP 0 to 70

Differential Driver And Receiver Pair 14-PDIP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS181N - 795186-SN75ALS181N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS181N
795186-SN75ALS181N
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS181N 795186-SN75ALS181N
Manufacturer: Texas Instruments Win Source Part Number: 795186-SN75ALS181N Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 14-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 60mV Family Name: SN75ALS181 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-PDIP Alternative Parts (Cross-Reference): ST491ABN; ST491ACN; MAX491EEPD+; MAX489CPD+; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 795186-SN75ALS181N
Packaging: Tube
Type: Transceiver
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 14-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 60mV
Family Name: SN75ALS181
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-PDIP
Alternative Parts (Cross-Reference): ST491ABN; ST491ACN; MAX491EEPD+; MAX489CPD+;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-SN75ALS181N
Interface Transceiver IC 710-SN75ALS181N
Differential Driver And Receiver Pair 14-PDIP 0 to 70 Product overview: SN75ALS181N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS181N can be used for catalog matching and distributor lookup.

Differential Driver And Receiver Pair 14-PDIP 0 to 70 Product overview: SN75ALS181N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS181N can be used for catalog matching and distributor lookup.

Supplier's Site
Drivers, Receivers, Transceivers - SN75ALS181N - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN75ALS181N
Drivers, Receivers, Transceivers SN75ALS181N
IC TRANSCEIVER FULL 1/1 14DIP

IC TRANSCEIVER FULL 1/1 14DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN75ALS181N
RS-422/RS-485 Interface IC SN75ALS181N
RS-422/RS-485 Interface IC Diff Pairs

RS-422/RS-485 Interface IC Diff Pairs

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75ALS181N 795186-SN75ALS181N 710-SN75ALS181N SN75ALS181N SN75ALS181N
Product Name SN75ALS181 Differential Driver And Receiver Pair Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS181N Interface Transceiver IC Drivers, Receivers, Transceivers RS-422/RS-485 Interface IC
Device Type Receiver Receiver; Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V Other; 4.75V ~ 5.25V 5V
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DS14C88 Quad CMOS Line Driver - DS14C88MX/NOPB - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Rx 0 #
View Details
4 suppliers
DS34C87T CMOS Quad TRI-STATE Differential Line Driver - DS34C87TMX - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
3 suppliers
SN54HCT04-SP Hex Inverters - 5962-8974701VDA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT04-SP Hex Inverters
Supply Voltage Other; 5.5
View Details