The SN75ALS176P is a differential bus transceiver in a 8-pin PDIP package, measuring 9.81 mm by 6.35 mm, designed for bidirectional data communication on multipoint bus lines. It operates from a single 5-V supply with a current draw of 30 mA maximum, supports data rates up to 35 Mbaud, and features thermal shutdown and current limiting. The device meets TIA/EIA-422-B, TIA/EIA-485-A, ITU V.11, and X.27 standards, and is characterized for operation from 0°C to 70°C. It includes active-high driver enable and active-low receiver enable pins for direction control, and offers receiver open-circuit fail-safe design.
Differential Bus Transceiver 8-PDIP 0 to 70
Differential Bus Transceiver, 35Mbps, 5V, 2 Ch, Half Duplex, PDIP Product overview: SN75ALS176P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS176P can be used for catalog matching and distributor lookup.
RS-422/RS-485 Interface IC Differential Bus
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75ALS176P | 710-SN75ALS176P | SN75ALS176P |
| Product Name | SN75ALS176 Differential Bus Transceiver | 5V Interface Transceiver IC | RS-422/RS-485 Interface IC |
| Device Type | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS |
| Supply Voltage | 5V | 5V | |
| # of Tx | 1 # |