The SN75ALS176A is a differential bus transceiver designed for bidirectional data communication on multipoint bus lines, featuring a 3-state differential line driver and receiver operating from a 4.75-V to 5.25-V supply. It is characterized for operation from 0°C to 70°C and is available in an 8-pin SOIC package measuring 4.9 mm by 3.91 mm. The device meets or exceeds TIA/EIA-422-B, TIA/EIA-485-A, and ITU V.11 and X.27 standards, with a receiver input hysteresis and fail-safe design for open-circuit conditions. Its driver skew is specified at 7.5 ns maximum, and it includes thermal shutdown and current limiting protections. The part supports data rates up to 35 Mbaud and draws a maximum supply current of 30 mA.
Differential Bus Transceiver 8-SOIC 0 to 70
Differential Bus Transceiver 8-SOIC 0 to 70 Product overview: SN75ALS176ADRE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS176ADRE4 can be used for catalog matching and distributor lookup.
RS-422/RS-485 Interface IC Differential Bus Transceiver
IC TRANSCEIVER HALF 1/1 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75ALS176ADRE4 | 710-SN75ALS176ADRE4 | SN75ALS176ADRE4 | SN75ALS176ADRE4 |
| Product Name | SN75ALS176A Differential Bus Transceiver | SOIC Interface Transceiver IC | RS-422/RS-485 Interface IC | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | 5V | Other; 4.75V ~ 5.25V | |
| # of Tx | 1 # | |||
| # of Rx | 1 # |