Texas Instruments SN75ALS174A Quadruple Differential Line Driver SN75ALS174AN

Description
Quadruple Differential Line Driver 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Quadruple Differential Line Driver 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75ALS174A Quadruple Differential Line Driver - SN75ALS174AN - Texas Instruments
Dallas, TX, United States
SN75ALS174A Quadruple Differential Line Driver
SN75ALS174AN
SN75ALS174A Quadruple Differential Line Driver SN75ALS174AN
Quadruple Differential Line Driver 16-PDIP 0 to 70

Quadruple Differential Line Driver 16-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-SN75ALS174AN
Interface Transceiver IC 710-SN75ALS174AN
Quadruple Differential Line Driver 16-PDIP 0 to 70 Product overview: SN75ALS174AN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS174AN can be used for catalog matching and distributor lookup.

Quadruple Differential Line Driver 16-PDIP 0 to 70 Product overview: SN75ALS174AN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS174AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS174AN - 896830-SN75ALS174AN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS174AN
896830-SN75ALS174AN
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS174AN 896830-SN75ALS174AN
Manufacturer: Texas Instruments Win Source Part Number: 896830-SN75ALS174AN Operating Temperature Range: 0°C ~ 70°C Features: 4/0 Driver - RS422, RS485 16-PDIP Package: 16-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 75ALS174 Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-9952-5, -SN75ALS174ANE4, 296-9952-5-NDR, -296-9952-5-ND, SN75ALS174ANE4-ND, -SN75ALS174AN-NDR, SN75ALS174ANE4, -SN75ALS174ANE4-NDR, 296-9952-5

Manufacturer: Texas Instruments
Win Source Part Number: 896830-SN75ALS174AN
Operating Temperature Range: 0°C ~ 70°C
Features: 4/0 Driver - RS422, RS485 16-PDIP
Package: 16-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: 75ALS174
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-9952-5, -SN75ALS174ANE4, 296-9952-5-NDR, -296-9952-5-ND, SN75ALS174ANE4-ND, -SN75ALS174AN-NDR, SN75ALS174ANE4, -SN75ALS174ANE4-NDR, 296-9952-5

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN75ALS174AN
RS-485 Interface IC SN75ALS174AN
RS-485 Interface IC Quad Diff Line

RS-485 Interface IC Quad Diff Line

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75ALS174AN 710-SN75ALS174AN 896830-SN75ALS174AN SN75ALS174AN
Product Name SN75ALS174A Quadruple Differential Line Driver Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS174AN RS-485 Interface IC
Device Type Line / Bus Driver Transceiver
Features RoHS RoHS RoHS
Supply Voltage 5V 5V
# of Tx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

AM26C31 Quadruple Differential Line Driver - AM26C31INE4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
3 suppliers
CD74ACT541 Octal Non-Inverting Buffers/Line Drivers with 3-State Outputs - CD74ACT541M - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
3 suppliers
SN55113 Dual Differential Line Driver - 5962-88744012A - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers