Texas Instruments SN75ALS174A Quadruple Differential Line Driver SN75ALS174ADWR

Description
Quadruple Differential Line Driver 20-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple Differential Line Driver 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75ALS174A Quadruple Differential Line Driver - SN75ALS174ADWR - Texas Instruments
Dallas, TX, United States
SN75ALS174A Quadruple Differential Line Driver
SN75ALS174ADWR
SN75ALS174A Quadruple Differential Line Driver SN75ALS174ADWR
Quadruple Differential Line Driver 20-SOIC 0 to 70

Quadruple Differential Line Driver 20-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN75ALS174ADWR
SOIC Interface Transceiver IC 710-SN75ALS174ADWR
Quadruple Differential Line Driver 20-SOIC 0 to 70 Product overview: SN75ALS174ADWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS174ADWR can be used for catalog matching and distributor lookup.

Quadruple Differential Line Driver 20-SOIC 0 to 70 Product overview: SN75ALS174ADWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS174ADWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS174ADWR - 211969-SN75ALS174ADWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS174ADWR
211969-SN75ALS174ADWR
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS174ADWR 211969-SN75ALS174ADWR
Manufacturer: Texas Instruments Win Source Part Number: 211969-SN75ALS174ADW R Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 211969-SN75ALS174ADWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN75ALS174ADWR
RS-485 Interface IC SN75ALS174ADWR
RS-485 Interface IC Quad Differential Line Driver

RS-485 Interface IC Quad Differential Line Driver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75ALS174ADWR 710-SN75ALS174ADWR 211969-SN75ALS174ADWR SN75ALS174ADWR
Product Name SN75ALS174A Quadruple Differential Line Driver SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS174ADWR RS-485 Interface IC
Device Type Line / Bus Driver Transceiver Receiver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V 5V
# of Tx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 4051BDM - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Package Type 14-CDIP (0.300\", 7.62mm)
View Details
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-8755201SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
 - 54ACTQ245ERQMLV - Rochester Electronics
Specs
Device Type Transceiver
Package Type LCC20
View Details
2 suppliers