The SN75ALS172A is a quadruple differential line driver designed for high-speed multipoint bus transmission up to 20Mbaud, meeting ANSI EIA/TIA-422-B, RS-485, and ITU V.11 standards. It features 3-state differential outputs, ±60mA driver output capacity, thermal shutdown at approximately 150°C, and operates from 0°C to 70°C. The SN75ALS172ADWR variant is packaged in a 20-pin SOIC (DW) with dimensions of 12.8mm × 10.3mm and is supplied in a 2000-piece tape and reel configuration. It has a maximum supply current of 55mA and includes current limiting and protection against bus faults. The part is RoHS compliant with NIPDAU lead finish and has a moisture sensitivity level of 1 at 260°C peak reflow.
Quadruple Differential Line Driver 20-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 081229-SN75ALS172ADW
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quadruple Differential Line Driver 20-SOIC 0 to 70 Product overview: SN75ALS172ADWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS172ADWR can be used for catalog matching and distributor lookup.
RS-422/RS-485 Interface IC Quad Differential Line Driver
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75ALS172ADWR | 081229-SN75ALS172ADWR | 710-SN75ALS172ADWR | SN75ALS172ADWR |
| Product Name | SN75ALS172A Quadruple Differential Line Driver | Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS172ADWR | SOIC Interface Transceiver IC | RS-422/RS-485 Interface IC |
| Device Type | Line / Bus Driver | Receiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.75 V ~ 5.25 V | 5V | |
| # of Tx | 4 # |