Texas Instruments SN75ALS171 Triple Differential Bus Transceiver SN75ALS171DW

Description
Triple Differential Bus Transceiver 20-SOIC 0 to 70
Request a Quote
Description
Triple Differential Bus Transceiver 20-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN75ALS171DW is a triple differential bus transceiver in a 20-pin SOIC package, designed for bidirectional data communication on multipoint bus lines. It operates from a single 5-V supply and meets ANSI EIA/TIA-422-B, RS-485, and ITU V.11 standards. Each transceiver features independent driver and receiver enables, drivers with ±60 mA output capacity, and receivers with minimum 12 kΩ input impedance and ±300 mV input sensitivity. The device has a maximum skew of 10 ns and is characterized for operation from 0°C to 70°C. Thermal shutdown and current limiting protect the outputs. The SOIC package measures 12.7 mm wide with a nominal length of 13.3 mm and thickness of 2.7 mm. Glitch-free power-up and power-down protection are included.

Datasheet Summary
Powered by GS/AI

The SN75ALS171DW is a triple differential bus transceiver in a 20-pin SOIC package, designed for bidirectional data communication on multipoint bus lines. It operates from a single 5-V supply and meets ANSI EIA/TIA-422-B, RS-485, and ITU V.11 standards. Each transceiver features independent driver and receiver enables, drivers with ±60 mA output capacity, and receivers with minimum 12 kΩ input impedance and ±300 mV input sensitivity. The device has a maximum skew of 10 ns and is characterized for operation from 0°C to 70°C. Thermal shutdown and current limiting protect the outputs. The SOIC package measures 12.7 mm wide with a nominal length of 13.3 mm and thickness of 2.7 mm. Glitch-free power-up and power-down protection are included.

Suppliers

Company
Product
Description
Supplier Links
SN75ALS171 Triple Differential Bus Transceiver - SN75ALS171DW - Texas Instruments
Dallas, TX, United States
SN75ALS171 Triple Differential Bus Transceiver
SN75ALS171DW
SN75ALS171 Triple Differential Bus Transceiver SN75ALS171DW
Triple Differential Bus Transceiver 20-SOIC 0 to 70

Triple Differential Bus Transceiver 20-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS171DW - 1256234-SN75ALS171DW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS171DW
1256234-SN75ALS171DW
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS171DW 1256234-SN75ALS171DW
Manufacturer: Texas Instruments Win Source Part Number: 1256234-SN75ALS171DW Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 3/3 Duplex: Half Receiver Hysteresis: 60mV Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: 75ALS171 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: Texas Instruments
Win Source Part Number: 1256234-SN75ALS171DW
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS422, RS485
Number of Drivers/Receivers: 3/3
Duplex: Half
Receiver Hysteresis: 60mV
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: 75ALS171
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN75ALS171DW
SOIC Interface Transceiver IC 710-SN75ALS171DW
Triple Differential Bus Transceiver 20-SOIC 0 to 70 Product overview: SN75ALS171DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS171DW can be used for catalog matching and distributor lookup.

Triple Differential Bus Transceiver 20-SOIC 0 to 70 Product overview: SN75ALS171DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS171DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN75ALS171DW - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 3 Func, 3 Driver, 3 Rcvr, BIPolar, PDSO20

Line Transceiver, 3 Func, 3 Driver, 3 Rcvr, BIPolar, PDSO20

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN75ALS171DW
RS-485 Interface IC SN75ALS171DW
RS-485 Interface IC Triple Diff Bus Transceiver

RS-485 Interface IC Triple Diff Bus Transceiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75ALS171DW 1256234-SN75ALS171DW 710-SN75ALS171DW SN75ALS171DW SN75ALS171DW
Product Name SN75ALS171 Triple Differential Bus Transceiver Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS171DW SOIC Interface Transceiver IC RS-485 Interface IC
Device Type Transceiver Receiver; Transceiver Transceiver Transceiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75V ~ 5.25V 5V
# of Tx 3 #
# of Rx 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
 - 5962-9172701QLA - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP24
View Details
2 suppliers
SN54ALS653 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8968701LA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
DS9637AQML - 5962-8752401PA - Texas Instruments
Specs
Device Type DS9637AQML
View Details