The SN75ALS171A is a triple differential bus transceiver designed for high-speed, bidirectional data communication on multipoint bus lines, meeting ANSI EIA/TIA-422-B, RS-485, and ITU V.11 standards. It operates from a single 5-V supply, features a maximum skew of 5 ns for FAST-20 SCSI applications, and provides driver output currents of ±60 mA with thermal shutdown and current limiting. The device is packaged in a 20-pin SOIC (DW) form factor, measures 506.98 mm in length and 12.7 mm in width, and is characterized for operation from 0°C to 70°C.
Triple Differential Bus Transceiver 20-SOIC 0 to 70
Triple Differential Bus Transceiver 20-SOIC 0 to 70 Product overview: SN75ALS171ADWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS171ADWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1256233-SN75ALS171AD
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 3/3
Duplex: Half
Receiver Hysteresis: 60mV
Family Name: SN75ALS171A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): SN75ALS171ADW;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
RS-485 Interface IC Triple Diff Bus Transceiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75ALS171ADWR | 710-SN75ALS171ADWR | 1256233-SN75ALS171ADWR | SN75ALS171ADWR |
| Product Name | SN75ALS171A Triple Differential Bus Transceiver | SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS171ADWR | RS-485 Interface IC |
| Device Type | Transceiver | Transceiver | Receiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.75 V ~ 5.25 V | 5V | |
| # of Tx | 3 # |