The SN75ALS170DWR is a triple differential bus transceiver in a 20-pin SOIC package, designed for bidirectional data communication on multipoint bus lines in noisy environments. It operates from a single 5-V supply, meets ANSI EIA/TIA-422-B and RS-485 standards, and complies with ITU Recommendation V.11. Each transceiver channel has independent direction control, driver output current of ±60 mA, and receiver input impedance of at least 12 kΩ. The device supports data rates up to 20 Mbit/s and includes thermal shutdown and glitch-free power-up/down protection. It is characterized for operation from 0°C to 70°C.
Triple Differential Bus Transceiver 20-SOIC 0 to 70
Line Transceiver, 3 Func, 3 Driver, 3 Rcvr, BIPolar, PDSO20
Manufacturer: Texas Instruments
Win Source Part Number: 1100960-SN75ALS170DW
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 3/3
Duplex: Half
Receiver Hysteresis: 60mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Triple Differential Bus Transceiver 20-SOIC 0 to 70 Product overview: SN75ALS170DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS170DWR can be used for catalog matching and distributor lookup.
SCSI Interface IC Triple Diff Bus Transceiver
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75ALS170DWR | SN75ALS170DWR | 1100960-SN75ALS170DWR | 710-SN75ALS170DWR | SN75ALS170DWR |
| Product Name | SN75ALS170 Triple Differential Bus Transceiver | Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS170DWR | SOIC Interface Transceiver IC | SCSI Interface IC | |
| Device Type | Transceiver | Transceiver | Receiver; Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.75 V ~ 5.25 V | 5V | ||
| # of Tx | 3 # |