Texas Instruments SN75ALS170 Triple Differential Bus Transceiver SN75ALS170DW

Description
Triple Differential Bus Transceiver 20-SOIC 0 to 70
Request a Quote
Description
Triple Differential Bus Transceiver 20-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN75ALS170DW is a triple differential bus transceiver designed for bidirectional data communication on multipoint bus transmission lines. It complies with ANSI Standards EIA/TIA-422-B and RS-485, as well as ITU Recommendation V.11, making it suitable for balanced transmission lines in noisy environments. The device operates from a single 5-V power supply and supports data rates of up to 20 million transfers per second, with the capability to handle data pulses as short as 30 ns. This transceiver features independent direction controls for each channel, allowing for flexible data flow management. It includes thermal shutdown protection, driver output capacity of ±60 mA, and receiver input sensitivity of ±300 mV maximum. The SN75ALS170DW is characterized for operation within a temperature range of 0°C to 70°C and offers glitch-free power-up and power-down protection. Its wide common-mode voltage range makes it suitable for party-line applications, providing minimal loading to the bus when disabled.

Datasheet Summary
Powered by GS/AI

The SN75ALS170DW is a triple differential bus transceiver designed for bidirectional data communication on multipoint bus transmission lines. It complies with ANSI Standards EIA/TIA-422-B and RS-485, as well as ITU Recommendation V.11, making it suitable for balanced transmission lines in noisy environments. The device operates from a single 5-V power supply and supports data rates of up to 20 million transfers per second, with the capability to handle data pulses as short as 30 ns. This transceiver features independent direction controls for each channel, allowing for flexible data flow management. It includes thermal shutdown protection, driver output capacity of ±60 mA, and receiver input sensitivity of ±300 mV maximum. The SN75ALS170DW is characterized for operation within a temperature range of 0°C to 70°C and offers glitch-free power-up and power-down protection. Its wide common-mode voltage range makes it suitable for party-line applications, providing minimal loading to the bus when disabled.

Suppliers

Company
Product
Description
Supplier Links
SN75ALS170 Triple Differential Bus Transceiver - SN75ALS170DW - Texas Instruments
Dallas, TX, United States
SN75ALS170 Triple Differential Bus Transceiver
SN75ALS170DW
SN75ALS170 Triple Differential Bus Transceiver SN75ALS170DW
Triple Differential Bus Transceiver 20-SOIC 0 to 70

Triple Differential Bus Transceiver 20-SOIC 0 to 70

Buy Now Datasheet
 - SN75ALS170DW - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 3 Func, 3 Driver, 3 Rcvr, BIPolar, PDSO20

Line Transceiver, 3 Func, 3 Driver, 3 Rcvr, BIPolar, PDSO20

Supplier's Site Datasheet
Sheung Wan, Hong Kong
SCSI Interface IC
SN75ALS170DW
SCSI Interface IC SN75ALS170DW
SCSI Interface IC Triple Diff Bus Transceiver

SCSI Interface IC Triple Diff Bus Transceiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN75ALS170DW SN75ALS170DW SN75ALS170DW
Product Name SN75ALS170 Triple Differential Bus Transceiver SCSI Interface IC
Device Type Transceiver Transceiver
Features RoHS RoHS RoHS
Supply Voltage 5V 5V
# of Tx 3 #
# of Rx 3 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT240 Octal Buffers/Drivers With 3-State Outputs - 5962-8775901MRA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54BCT8245A Scan Test Devices With Octal Bus Transceivers - 5962-9172801QLA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
CY54FCT543T Octal Registered Transceivers with 3-State Outputs - 5962-9222101M3A - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details