The SN75ALS170ADWR is a triple differential bus transceiver in a 20-pin SOIC (DW) package, designed for bidirectional data communication on multipoint bus lines using a single 5-V supply. It features three independent transceivers with active-high and active-low enables for direction control, meeting ANSI EIA/TIA-422-B and RS-485 standards and ITU V.11 recommendations. The device supports data rates up to 20 Mbps with a maximum skew limit of 5 ns, Suitable for FAST-20 SCSI applications. Driver outputs provide ±60 mA capacity with current limiting and thermal shutdown protection. Receiver input impedance is at least 12 kΩ, with ±300 mV input sensitivity and 60 mV typical hysteresis. It operates from 0°C to 70°C and is characterized for use in noisy environments with wide common-mode voltage ranges. The part includes glitch-free power-up and power-down protection.
Triple Differential Bus Transceiver 20-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 082457-SN75ALS170ADW
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 3/3
Duplex: Half
Receiver Hysteresis: 60mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Line Transceiver, 3 Func, 3 Driver, 3 Rcvr, BIPolar, PDSO20
Triple Differential Bus Transceiver 20-SOIC 0 to 70 Product overview: SN75ALS170ADWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS170ADWR can be used for catalog matching and distributor lookup.
SCSI Interface IC Triple Diff Bus Transceiver
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75ALS170ADWR | 082457-SN75ALS170ADWR | SN75ALS170ADWR | 710-SN75ALS170ADWR | SN75ALS170ADWR |
| Product Name | SN75ALS170A Triple Differential Bus Transceiver | Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS170ADWR | SOIC Interface Transceiver IC | SCSI Interface IC | |
| Device Type | Transceiver | Receiver; Transceiver | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.75 V ~ 5.25 V | 5V | ||
| # of Tx | 3 # |