Texas Instruments SN75ALS170A Triple Differential Bus Transceiver SN75ALS170ADW

Description
Triple Differential Bus Transceiver 20-SOIC 0 to 70
Request a Quote Datasheet
Description
Triple Differential Bus Transceiver 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75ALS170A Triple Differential Bus Transceiver - SN75ALS170ADW - Texas Instruments
Dallas, TX, United States
SN75ALS170A Triple Differential Bus Transceiver
SN75ALS170ADW
SN75ALS170A Triple Differential Bus Transceiver SN75ALS170ADW
Triple Differential Bus Transceiver 20-SOIC 0 to 70

Triple Differential Bus Transceiver 20-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS170ADW - 134294-SN75ALS170ADW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS170ADW
134294-SN75ALS170ADW
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS170ADW 134294-SN75ALS170ADW
Manufacturer: Texas Instruments Win Source Part Number: 134294-SN75ALS170ADW Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 3/3 Duplex: Half Receiver Hysteresis: 60mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 134294-SN75ALS170ADW
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 3/3
Duplex: Half
Receiver Hysteresis: 60mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN75ALS170ADW - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 3 Func, 3 Driver, 3 Rcvr, BIPolar, PDSO20

Line Transceiver, 3 Func, 3 Driver, 3 Rcvr, BIPolar, PDSO20

Supplier's Site Datasheet
Singapore, Singapore
5V SOIC Interface Transceiver IC
710-SN75ALS170ADW
5V SOIC Interface Transceiver IC 710-SN75ALS170ADW
Triple Bus Transceiver, 20Mbps, 5V, SOIC, 0-70°C Product overview: SN75ALS170ADW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS170ADW can be used for catalog matching and distributor lookup.

Triple Bus Transceiver, 20Mbps, 5V, SOIC, 0-70°C Product overview: SN75ALS170ADW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS170ADW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
SCSI Interface IC
SN75ALS170ADW
SCSI Interface IC SN75ALS170ADW
SCSI Interface IC Triple Diff Bus

SCSI Interface IC Triple Diff Bus

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75ALS170ADW 134294-SN75ALS170ADW SN75ALS170ADW 710-SN75ALS170ADW SN75ALS170ADW
Product Name SN75ALS170A Triple Differential Bus Transceiver Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS170ADW 5V SOIC Interface Transceiver IC SCSI Interface IC
Device Type Transceiver Receiver; Transceiver Transceiver Transceiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V 5V
# of Tx 3 #
# of Rx 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-32R2211RX - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504QEA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
SN54AS646 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-8759501LA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDCKRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-70; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers