Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS164DWR SN75ALS164DWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 896828-SN75ALS164DWR Operating Temperature Range: 0°C ~ 70°C Features: 8/8 Transceiver Half IEEE 488 24-SOIC Package: 24-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 75ALS164 Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN75ALS164DWRE4, SN75ALS164DWRE4-ND, SN75ALS164DWRG4, SN75ALS164DWRG4-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896828-SN75ALS164DWR Operating Temperature Range: 0°C ~ 70°C Features: 8/8 Transceiver Half IEEE 488 24-SOIC Package: 24-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 75ALS164 Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN75ALS164DWRE4, SN75ALS164DWRE4-ND, SN75ALS164DWRG4, SN75ALS164DWRG4-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS164DWR - 896828-SN75ALS164DWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS164DWR
896828-SN75ALS164DWR
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS164DWR 896828-SN75ALS164DWR
Manufacturer: Texas Instruments Win Source Part Number: 896828-SN75ALS164DWR Operating Temperature Range: 0°C ~ 70°C Features: 8/8 Transceiver Half IEEE 488 24-SOIC Package: 24-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 75ALS164 Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN75ALS164DWRE4, SN75ALS164DWRE4-ND, SN75ALS164DWRG4, SN75ALS164DWRG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 896828-SN75ALS164DWR
Operating Temperature Range: 0°C ~ 70°C
Features: 8/8 Transceiver Half IEEE 488 24-SOIC
Package: 24-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 75ALS164
Categories: Integrated Circuits (ICs)
Case / Package: 24-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SN75ALS164DWRE4, SN75ALS164DWRE4-ND, SN75ALS164DWRG4, SN75ALS164DWRG4-ND

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN75ALS164DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN75ALS164DWR
Drivers, Receivers, Transceivers SN75ALS164DWR
8/8 Transceiver Half IEEE 488 24-SOIC

8/8 Transceiver Half IEEE 488 24-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 896828-SN75ALS164DWR SN75ALS164DWR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS164DWR Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 24-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details