Octal General-Purpose Interface Bus Transceiver 24-SOIC 0 to 70
8-CH 3-ST Bus Transceiver SOIC 5V 24-Pin Product overview: SN75ALS162DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS162DW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 082456-SN75ALS162DW
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: IEEE 488
Number of Drivers/Receivers: 8/8
Duplex: Half
Receiver Hysteresis: 650mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
IC TRANSCEIVER HALF 8/8 24SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75ALS162DW | 710-SN75ALS162DW | 082456-SN75ALS162DW | SN75ALS162DW |
| Product Name | SN75ALS162 Octal General-Purpose Interface Bus Transceiver | 5V SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS162DW | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Transceiver | Receiver; Transceiver | Transceiver; Transceiver |
| Features | RoHS | RoHS | ||
| # of Rx | 8 # | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |