The SN75ALS161 is an eight-channel bidirectional transceiver designed for IEEE 488-1978 (GPIB) bus management and data transfer in single-controller instrumentation systems. It is available in a 20-pin SOIC (DW) package with dimensions supporting 25-unit tubes or 2000-unit reels, and a 20-pin PDIP (N) package with 20-unit tubes. The device operates from 0°C to 70°C, features 20 ns maximum propagation delay, 46 mW maximum power dissipation per channel, and provides active bus-terminating resistors. Receivers offer high-impedance pnp inputs and 650 mV typical hysteresis. Driver outputs sustain up to 48 mA sink current and present high impedance when VCC is 0. The device supports noninverting data transfer and includes direction control via DC and TE signals.
Octal General-Purpose Interface Bus Transceiver 20-SOIC 0 to 70
Line Transceiver, 8 Func, 8 Driver, 8 Rcvr, BIPolar, PDSO20
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN75ALS161DWE4 | SN75ALS161DWE4 |
| Product Name | SN75ALS161 Octal General-Purpose Interface Bus Transceiver | |
| Device Type | Transceiver | Transceiver |