Texas Instruments SN75ALS160 Octal General-Purpose Interface Bus Transceiver SN75ALS160N

Description
Octal General-Purpose Interface Bus Transceiver 20-PDIP 0 to 70
Request a Quote
Description
Octal General-Purpose Interface Bus Transceiver 20-PDIP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN75ALS160N is an eight-channel bidirectional transceiver designed for IEEE Standard 488-1978 (GPIB) data communication, housed in a 20-pin PDIP package. It features high-impedance pnp inputs, 20 ns maximum propagation delay, and 46 mW maximum power dissipation per channel. Driver outputs support passive-pullup or 3-state operation, with a maximum sink current of 48 mA and high-impedance state when powered down. The device operates from 0°C to 70°C and provides glitch-free power-up/power-down protection.

Datasheet Summary
Powered by GS/AI

The SN75ALS160N is an eight-channel bidirectional transceiver designed for IEEE Standard 488-1978 (GPIB) data communication, housed in a 20-pin PDIP package. It features high-impedance pnp inputs, 20 ns maximum propagation delay, and 46 mW maximum power dissipation per channel. Driver outputs support passive-pullup or 3-state operation, with a maximum sink current of 48 mA and high-impedance state when powered down. The device operates from 0°C to 70°C and provides glitch-free power-up/power-down protection.

Suppliers

Company
Product
Description
Supplier Links
SN75ALS160 Octal General-Purpose Interface Bus Transceiver - SN75ALS160N - Texas Instruments
Dallas, TX, United States
SN75ALS160 Octal General-Purpose Interface Bus Transceiver
SN75ALS160N
SN75ALS160 Octal General-Purpose Interface Bus Transceiver SN75ALS160N
Octal General-Purpose Interface Bus Transceiver 20-PDIP 0 to 70

Octal General-Purpose Interface Bus Transceiver 20-PDIP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS160N - 082454-SN75ALS160N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS160N
082454-SN75ALS160N
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS160N 082454-SN75ALS160N
Manufacturer: Texas Instruments Win Source Part Number: 082454-SN75ALS160N Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: IEEE 488 Number of Drivers/Receivers: 8/8 Duplex: Half Receiver Hysteresis: 650mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082454-SN75ALS160N
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: IEEE 488
Number of Drivers/Receivers: 8/8
Duplex: Half
Receiver Hysteresis: 650mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN75ALS160N - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 8 Func, 8 Driver, 8 Rcvr, BIPolar, PDIP20

Line Transceiver, 8 Func, 8 Driver, 8 Rcvr, BIPolar, PDIP20

Supplier's Site Datasheet
Singapore, Singapore
Interface Transceiver IC
710-SN75ALS160N
Interface Transceiver IC 710-SN75ALS160N
Octal General-Purpose Interface Bus Transceiver 20-PDIP 0 to 70 Product overview: SN75ALS160N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS160N can be used for catalog matching and distributor lookup.

Octal General-Purpose Interface Bus Transceiver 20-PDIP 0 to 70 Product overview: SN75ALS160N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS160N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75ALS160N 082454-SN75ALS160N SN75ALS160N 710-SN75ALS160N
Product Name SN75ALS160 Octal General-Purpose Interface Bus Transceiver Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS160N Interface Transceiver IC
Device Type Transceiver Receiver; Transceiver Transceiver Transceiver
Features RoHS RoHS
# of Rx 8 #
Unlock Full Specs
to access all available technical data

Similar Products

AM26LS33A-SP QML Class V Quadruple Differential Line Receivers - 5962-7802007VEA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Specialized - 32P4903B-CGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
SN54BCT540 Octal Buffers/Drivers With 3-State Outputs - 5962-9074801M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details