Texas Instruments SN75ALS160 Octal General-Purpose Interface Bus Transceiver SN75ALS160DWG4

Description
Octal General-Purpose Interface Bus Transceiver 20-SOIC 0 to 70
Request a Quote Datasheet
Description
Octal General-Purpose Interface Bus Transceiver 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75ALS160 Octal General-Purpose Interface Bus Transceiver - SN75ALS160DWG4 - Texas Instruments
Dallas, TX, United States
SN75ALS160 Octal General-Purpose Interface Bus Transceiver
SN75ALS160DWG4
SN75ALS160 Octal General-Purpose Interface Bus Transceiver SN75ALS160DWG4
Octal General-Purpose Interface Bus Transceiver 20-SOIC 0 to 70

Octal General-Purpose Interface Bus Transceiver 20-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS160DWG4 - 795185-SN75ALS160DWG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS160DWG4
795185-SN75ALS160DWG4
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS160DWG4 795185-SN75ALS160DWG4
Manufacturer: Texas Instruments Win Source Part Number: 795185-SN75ALS160DWG 4 Packaging: Tube Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: IEEE 488 Number of Drivers/Receivers: 8/8 Duplex: Half Receiver Hysteresis: 650mV Family Name: SN75ALS160 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Introduction Date: August 01, 2003 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 795185-SN75ALS160DWG4
Packaging: Tube
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: IEEE 488
Number of Drivers/Receivers: 8/8
Duplex: Half
Receiver Hysteresis: 650mV
Family Name: SN75ALS160
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Introduction Date: August 01, 2003
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
704-SN75ALS160DWG4
SOIC Interface Transceiver IC 704-SN75ALS160DWG4
IC BUS XCVR OCTAL 20-SOIC Product overview: SN75ALS160DWG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN75ALS160DWG4 can be used for catalog matching and distributor lookup.

IC BUS XCVR OCTAL 20-SOIC Product overview: SN75ALS160DWG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN75ALS160DWG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN75ALS160DWG4 795185-SN75ALS160DWG4 704-SN75ALS160DWG4
Product Name SN75ALS160 Octal General-Purpose Interface Bus Transceiver Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS160DWG4 SOIC Interface Transceiver IC
Device Type Transceiver Receiver; Transceiver Transceiver
Features RoHS RoHS
# of Rx 8 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-8755001SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54BCT760 Octal Buffers/Drivers With Open-Collector Outputs - 5962-9093801MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54ALS653 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8968701KA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details