Octal General-Purpose Interface Bus Transceiver 20-SOIC 0 to 70
Line Transceiver, 8 Func, 8 Driver, 8 Rcvr, BIPolar, PDSO20
Manufacturer: Texas Instruments
Win Source Part Number: 030501-SN75ALS160DW
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: IEEE 488
Number of Drivers/Receivers: 8/8
Duplex: Half
Receiver Hysteresis: 650mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
8-CH Bus Transceiver, 3-ST/Open Collector, SOIC Product overview: SN75ALS160DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS160DW can be used for catalog matching and distributor lookup.
IC TRANSCEIVER HALF 8/8 20SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75ALS160DW | SN75ALS160DW | 030501-SN75ALS160DW | 710-SN75ALS160DW | SN75ALS160DW |
| Product Name | SN75ALS160 Octal General-Purpose Interface Bus Transceiver | Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS160DW | SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers | |
| Device Type | Transceiver | Transceiver | Receiver; Transceiver | Transceiver | Transceiver; Transceiver |
| Features | RoHS | RoHS | RoHS | ||
| # of Rx | 8 # | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) |