Texas Instruments High-Performance Analog Dual 5V Interface Transceiver IC SN75ALS1178NS

Description
Dual Line Transceiver, 5V, 10Mbps, SOP Product overview: SN75ALS1178NS from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS1178NS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Line Transceiver, 5V, 10Mbps, SOP Product overview: SN75ALS1178NS from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS1178NS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 5V Interface Transceiver IC - 710-SN75ALS1178NS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 5V Interface Transceiver IC
710-SN75ALS1178NS
Dual 5V Interface Transceiver IC 710-SN75ALS1178NS
Dual Line Transceiver, 5V, 10Mbps, SOP Product overview: SN75ALS1178NS from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS1178NS can be used for catalog matching and distributor lookup.

Dual Line Transceiver, 5V, 10Mbps, SOP Product overview: SN75ALS1178NS from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS1178NS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SN75ALS1178NS - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN75ALS1178NS
Drivers, Receivers, Transceivers SN75ALS1178NS
IC TRANSCEIVER FULL 2/2 16SO

IC TRANSCEIVER FULL 2/2 16SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN75ALS1178NS
RS-422/RS-485 Interface IC SN75ALS1178NS
RS-422/RS-485 Interface IC Dual Diff Driver And Receiver

RS-422/RS-485 Interface IC Dual Diff Driver And Receiver

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-SN75ALS1178NS SN75ALS1178NS SN75ALS1178NS
Product Name Dual 5V Interface Transceiver IC Drivers, Receivers, Transceivers RS-422/RS-485 Interface IC
Device Type Transceiver Transceiver; Transceiver
Features RoHS
Data Rate 10000 kbps 10000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

20BIT Interface Transceiver IC - 725-74ALVC162836ADGG:1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.2V ~ 3.6V
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2434-D-GT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Package Type SSOP; TSSOP
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4800TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 28-QFN Exposed Pad
Pins 28 #
View Details
Interface module - 289-720 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details