The SN75ALS1178N is a dual differential driver and receiver in a 16-pin PDIP package, measuring 19.3mm by 9.4mm, designed for bidirectional data communication on multipoint bus lines in noisy environments. It operates from a single 5V supply, meets TIA/EIA-422-B and TIA/EIA-485-A standards, and is characterized for operation from 0°C to 70°C. Each driver has an individual active-high enable, and the receiver has a common-mode input voltage range of -12V to 12V with ±200mV input sensitivity and 50mV typical hysteresis. Fail-safe design ensures high receiver outputs when inputs are open.
Dual Differential Drivers And Receivers 16-PDIP 0 to 70
Dual Differential Drivers And Receivers 16-PDIP 0 to 70 Product overview: SN75ALS1178N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS1178N can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 082453-SN75ALS1178N
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 50mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
RS-422/RS-485 Interface IC Dual Diff
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75ALS1178N | 710-SN75ALS1178N | 082453-SN75ALS1178N | SN75ALS1178N |
| Product Name | SN75ALS1178 Dual Differential Drivers And Receivers | Dual Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS1178N | RS-422/RS-485 Interface IC |
| Device Type | Receiver | Transceiver | Receiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.75 V ~ 5.25 V | 5V | |
| # of Tx | 2 # |