Texas Instruments High-Performance Analog Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS085NT SN75ALS085NT

Description
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, BIPolar, PDIP24
Request a Quote Datasheet
Description
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, BIPolar, PDIP24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN75ALS085NT - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, BIPolar, PDIP24

Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, BIPolar, PDIP24

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS085NT - 1256217-SN75ALS085NT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS085NT
1256217-SN75ALS085NT
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS085NT 1256217-SN75ALS085NT
Manufacturer: Texas Instruments Win Source Part Number: 1256217-SN75ALS085NT Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 24-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: AUI Number of Drivers/Receivers: 2/2 Part Status: Obsolete(EOL) Family Name: SN75ALS085 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-PDIP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256217-SN75ALS085NT
Packaging: Tube
Type: Transceiver
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 24-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: AUI
Number of Drivers/Receivers: 2/2
Part Status: Obsolete(EOL)
Family Name: SN75ALS085
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-PDIP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual DIP Interface Transceiver IC
710-SN75ALS085NT
Dual DIP Interface Transceiver IC 710-SN75ALS085NT
DUAL LINE TRANSCEIVER, PDIP24, ROHS COMPLIANT, PLASTIC, DIP-24 Product overview: SN75ALS085NT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, DIP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS085NT can be used for catalog matching and distributor lookup.

DUAL LINE TRANSCEIVER, PDIP24, ROHS COMPLIANT, PLASTIC, DIP-24 Product overview: SN75ALS085NT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, DIP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS085NT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN75ALS085NT 1256217-SN75ALS085NT 710-SN75ALS085NT
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS085NT Dual DIP Interface Transceiver IC
Device Type Transceiver Receiver; Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Hex inverter - 74ALVC04PW,118 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
RF Front End (LNA + PA) - 2312-QM55003SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 20-WFQFN Exposed Pad
Pins 20 #
View Details
Interface module - 289-407 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details