The SN75ALS085DW is a dual-channel driver/receiver for LAN Access Unit Interface applications, meeting ANSI/IEEE Std 802.3-1988 requirements. It is packaged in a 24-pin small-outline (DW) package, with dimensions of 506.98 mm length, 12.7 mm width, and 4826 µm height. The device operates from 0°C to 70°C, features power-up/power-down glitch-free operation, built-in fault protection, and loopback paths for system testing. Driver outputs are designed for a 78-Ω balanced load without requiring transformer coupling, and receiver inputs include a squelch function to suppress noise during idle states. The device is characterized for operation with ECL-compatible level-shifted inputs and isolated ground pins for noise reduction.
LAN Access Unit Interface Dual Driver/Receiver 24-SOIC 0 to 70
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, BIPolar, PDSO24
Manufacturer: Texas Instruments
Win Source Part Number: 136603-SN75ALS085DW
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: AUI
Number of Drivers/Receivers: 2/2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
LAN access unit interface dual driver & receiver 24-SOIC 0 to 70 Product overview: SN75ALS085DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS085DW can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75ALS085DW | SN75ALS085DW | 136603-SN75ALS085DW | 710-SN75ALS085DW |
| Product Name | SN75ALS085 LAN Access Unit Interface Dual Driver/Receiver | Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS085DW | Dual SOIC Interface Transceiver IC | |
| Device Type | Receiver | Transceiver | Receiver; Transceiver | Transceiver |