Texas Instruments SN75976A 9-Channel Differential Transceiver SN75976A2DL

Description
9-Channel Differential Transceiver 56-SSOP
Request a Quote Datasheet
Description
9-Channel Differential Transceiver 56-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75976A 9-Channel Differential Transceiver - SN75976A2DL - Texas Instruments
Dallas, TX, United States
SN75976A 9-Channel Differential Transceiver
SN75976A2DL
SN75976A 9-Channel Differential Transceiver SN75976A2DL
9-Channel Differential Transceiver 56-SSOP

9-Channel Differential Transceiver 56-SSOP

Buy Now Datasheet
Singapore, Singapore
SSOP Interface Transceiver IC
710-SN75976A2DL
SSOP Interface Transceiver IC 710-SN75976A2DL
9-channel differential transceiver 56-SSOP Product overview: SN75976A2DL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75976A2DL can be used for catalog matching and distributor lookup.

9-channel differential transceiver 56-SSOP Product overview: SN75976A2DL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75976A2DL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75976A2DL - 065717-SN75976A2DL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75976A2DL
065717-SN75976A2DL
Interface - Interface - Drivers, Receivers, Transceivers - SN75976A2DL 065717-SN75976A2DL
Manufacturer: Texas Instruments Win Source Part Number: 065717-SN75976A2DL Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 9/9 Duplex: Half Receiver Hysteresis: 45mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 56-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065717-SN75976A2DL
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 9/9
Duplex: Half
Receiver Hysteresis: 45mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN75976A2DL - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 9 Func, 9 Driver, 9 Rcvr, BICMOS, PDSO56

Line Transceiver, 9 Func, 9 Driver, 9 Rcvr, BICMOS, PDSO56

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN75976A2DL
RS-485 Interface IC SN75976A2DL
RS-485 Interface IC 9-Channel Diff Transceiver

RS-485 Interface IC 9-Channel Diff Transceiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75976A2DL 710-SN75976A2DL 065717-SN75976A2DL SN75976A2DL SN75976A2DL
Product Name SN75976A 9-Channel Differential Transceiver SSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75976A2DL RS-485 Interface IC
Device Type Transceiver Transceiver Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 5V Other; 4.5 V ~ 5.5 V 5V
# of Tx 9 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT2827A 10 Bit Buffer/Driver With Series Resistor - 5962-9074401MLA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076602M2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details