The SN75976A2DGGG4 is a 9-channel differential transceiver for SCSI and IPI interfaces, housed in a 56-pin TSSOP package with a 20-mil terminal pitch and 1 mm height. It supports a skew limit of 4 ns for drivers and 5 ns for receivers, enabling operation at up to 20 million data transfers per second. The device provides ESD protection exceeding 12 kV on bus terminals and operates over a temperature range of 0°C to 70°C. It meets EIA RS-485, ISO8482, ANSI X3.131-1994, and ANSI X3.129-1986 standards. Thermal shutdown and glitch protection are integrated. The part includes power-up/down glitch protection and low disabled supply current of 8 mA typical.
9-Channel Differential Transceiver 56-TSSOP 0 to 70
9-channel differential transceiver 56-TSSOP 0 to 70 Product overview: SN75976A2DGGG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75976A2DGGG4 can be used for catalog matching and distributor lookup.
RS-485 Interface IC 9-Channel Diff Transceiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75976A2DGGG4 | 710-SN75976A2DGGG4 | SN75976A2DGGG4 |
| Product Name | SN75976A 9-Channel Differential Transceiver | TSSOP Interface Transceiver IC | RS-485 Interface IC |
| Device Type | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS |
| Supply Voltage | 5V | 5V | |
| # of Tx | 9 # |