The SN75976A1DLR is a 9-channel differential transceiver designed for high-speed parallel data buses such as Fast-20 SCSI, operating at up to 20 million data transfers per second with a channel-to-channel skew limit of 8 ns for drivers and 9 ns for receivers. It is packaged in a 56-pin shrink small-outline package (SSOP) with a 25-mil terminal pitch and supports ESD protection exceeding 12 kV human-body model on bus terminals. The device operates over an ambient temperature range of 0°C to 70°C, features low disabled supply current of 8 mA typical, and includes thermal shutdown protection. It complies with EIA RS-485, ISO 8482, ANSI X3.131-1994, and ANSI X3.129-1986 standards.
9-Channel Differential Transceiver 56-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 116186-SN75976A1DLR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 9/9
Duplex: Half
Receiver Hysteresis: 45mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-SSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): SN75LBC978DLR; SN75LBC978DL; SN75976A2DLR;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Line Transceiver, 9 Func, 9 Driver, 9 Rcvr, BICMOS, PDSO56
9-channel differential transceiver 56-SSOP Product overview: SN75976A1DLR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75976A1DLR can be used for catalog matching and distributor lookup.
RS-485 Interface IC 9-Channel Diff Transceiver
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75976A1DLR | 116186-SN75976A1DLR | SN75976A1DLR | 710-SN75976A1DLR | SN75976A1DLR |
| Product Name | SN75976A 9-Channel Differential Transceiver | Interface - Interface - Drivers, Receivers, Transceivers - SN75976A1DLR | SSOP Interface Transceiver IC | RS-485 Interface IC | |
| Device Type | Transceiver | Receiver; Transceiver | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.75 V ~ 5.25 V | 5V | ||
| # of Tx | 9 # |