Texas Instruments SN75976A 9-Channel Differential Transceiver SN75976A1DGGG4

Description
9-Channel Differential Transceiver 56-TSSOP
Request a Quote
Description
9-Channel Differential Transceiver 56-TSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN75976A1DGGG4 is a 9-channel differential transceiver designed for high-speed data communication, capable of operating at data transfer rates of up to 20 million transfers per second, compliant with the Fast-20 SCSI standard. It features improved switching performance and enhanced electrostatic discharge (ESD) protection, exceeding 12 kV on bus terminals, which is significantly higher than industry standards. The device is available in a thin shrink small-outline package (TSSOP) that minimizes board space and height, making it suitable for compact applications such as small form-factor hard disk drives. The transceiver supports both RS-485 and SCSI communication protocols, with skew limits of 4 ns for drivers and 5 ns for receivers, ensuring tight timing requirements are met for high-speed parallel data buses. It operates over a temperature range of 0°C to 70°C and includes features such as thermal shutdown protection, positive and negative current limiting, and power-up/down glitch protection. The low disabled supply current of 8 mA typ further enhances its efficiency in power-sensitive applications.

Datasheet Summary
Powered by GS/AI

The SN75976A1DGGG4 is a 9-channel differential transceiver designed for high-speed data communication, capable of operating at data transfer rates of up to 20 million transfers per second, compliant with the Fast-20 SCSI standard. It features improved switching performance and enhanced electrostatic discharge (ESD) protection, exceeding 12 kV on bus terminals, which is significantly higher than industry standards. The device is available in a thin shrink small-outline package (TSSOP) that minimizes board space and height, making it suitable for compact applications such as small form-factor hard disk drives. The transceiver supports both RS-485 and SCSI communication protocols, with skew limits of 4 ns for drivers and 5 ns for receivers, ensuring tight timing requirements are met for high-speed parallel data buses. It operates over a temperature range of 0°C to 70°C and includes features such as thermal shutdown protection, positive and negative current limiting, and power-up/down glitch protection. The low disabled supply current of 8 mA typ further enhances its efficiency in power-sensitive applications.

Suppliers

Company
Product
Description
Supplier Links
SN75976A 9-Channel Differential Transceiver - SN75976A1DGGG4 - Texas Instruments
Dallas, TX, United States
SN75976A 9-Channel Differential Transceiver
SN75976A1DGGG4
SN75976A 9-Channel Differential Transceiver SN75976A1DGGG4
9-Channel Differential Transceiver 56-TSSOP

9-Channel Differential Transceiver 56-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number SN75976A1DGGG4
Product Name SN75976A 9-Channel Differential Transceiver
Device Type Transceiver
Features RoHS
Supply Voltage 5V
# of Tx 9 #
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT543T Octal Registered Transceivers with 3-State Outputs - 5962-9222101M3A - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 100124FC - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type QFP; CQFP
View Details
CY54FCT244T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9220301MSA - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details