Texas Instruments SN75976A 9-Channel Differential Transceiver SN75976A1DGG

Description
9-Channel Differential Transceiver 56-TSSOP
Request a Quote Datasheet
Description
9-Channel Differential Transceiver 56-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75976A 9-Channel Differential Transceiver - SN75976A1DGG - Texas Instruments
Dallas, TX, United States
SN75976A 9-Channel Differential Transceiver
SN75976A1DGG
SN75976A 9-Channel Differential Transceiver SN75976A1DGG
9-Channel Differential Transceiver 56-TSSOP

9-Channel Differential Transceiver 56-TSSOP

Buy Now Datasheet
Singapore, Singapore
5V TSSOP Interface Transceiver IC
710-SN75976A1DGG
5V TSSOP Interface Transceiver IC 710-SN75976A1DGG
9-Ch RS-485 Transceiver, 20Mbps, 5V, TSSOP Product overview: SN75976A1DGG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75976A1DGG can be used for catalog matching and distributor lookup.

9-Ch RS-485 Transceiver, 20Mbps, 5V, TSSOP Product overview: SN75976A1DGG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75976A1DGG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75976A1DGG - 030496-SN75976A1DGG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75976A1DGG
030496-SN75976A1DGG
Interface - Interface - Drivers, Receivers, Transceivers - SN75976A1DGG 030496-SN75976A1DGG
Manufacturer: Texas Instruments Win Source Part Number: 030496-SN75976A1DGG Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 9/9 Duplex: Half Receiver Hysteresis: 45mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 56-TSSOP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 030496-SN75976A1DGG
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 9/9
Duplex: Half
Receiver Hysteresis: 45mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN75976A1DGG - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 9 Func, 9 Driver, 9 Rcvr, BICMOS, PDSO56

Line Transceiver, 9 Func, 9 Driver, 9 Rcvr, BICMOS, PDSO56

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN75976A1DGG
RS-485 Interface IC SN75976A1DGG
RS-485 Interface IC 9-Channel Diff Transceiver

RS-485 Interface IC 9-Channel Diff Transceiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75976A1DGG 710-SN75976A1DGG 030496-SN75976A1DGG SN75976A1DGG SN75976A1DGG
Product Name SN75976A 9-Channel Differential Transceiver 5V TSSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75976A1DGG RS-485 Interface IC
Device Type Transceiver Transceiver Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V 5V
# of Tx 9 #
# of Rx 9 #
Unlock Full Specs
to access all available technical data

Similar Products