Dual Peripheral Drivers 8-PDIP 0 to 70
Dual 4.5-5.5V 100mA 100V Driver IC, 2-Driver, PDIP Product overview: SN75477P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, 100mA, 100V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5.5V, 100mA, 100V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN75477P can be used for catalog matching and distributor lookup.
IC, DRIVER, PERIPHERAL, DUAL, PDIP8; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; No. of Outputs:2Outputs; Output Voltage:100V; Output Current:400mA; Driver Case Style:DIP; Product Range:-; MSL:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75477P | 704-SN75477P | 29AH7720 |
| Product Name | SN75477 Dual Peripheral Drivers | Dual 5.5V 100mA 100V Interface Transceiver IC | Ic, Driver, Peripheral, Dual, Pdip8; Supply Voltage Min Texas Instruments |
| Device Type | SN75477 Dual Peripheral Drivers | Transceiver | |
| Features | RoHS | RoHS | RoHS |
| Package Type | PDIP,SOIC | PDIP |