Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN75472PG4 SN75472PG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 795181-SN75472PG4 Packaging: Tube Type: Driver Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.75 V ~ 5.25 V Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 795181-SN75472PG4 Packaging: Tube Type: Driver Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.75 V ~ 5.25 V Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN75472PG4 - 795181-SN75472PG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75472PG4
795181-SN75472PG4
Interface - Interface - Drivers, Receivers, Transceivers - SN75472PG4 795181-SN75472PG4
Manufacturer: Texas Instruments Win Source Part Number: 795181-SN75472PG4 Packaging: Tube Type: Driver Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.75 V ~ 5.25 V Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 795181-SN75472PG4
Packaging: Tube
Type: Driver
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Dual DIP Interface Transceiver IC - 710-SN75472PG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual DIP Interface Transceiver IC
710-SN75472PG4
Dual DIP Interface Transceiver IC 710-SN75472PG4
IC PERIPHERAL DRVR DUAL HV 8-DIP Product overview: SN75472PG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, DIP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75472PG4 can be used for catalog matching and distributor lookup.

IC PERIPHERAL DRVR DUAL HV 8-DIP Product overview: SN75472PG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, DIP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75472PG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 795181-SN75472PG4 710-SN75472PG4
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN75472PG4 Dual DIP Interface Transceiver IC
Device Type Receiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3205-D-FSR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
Interface Transceiver IC - 710-UCN5812EPFTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 28 #
View Details
3 suppliers
Interface module - 704-9014 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1916891P - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details