Dual High-Voltage, High-Current Peripheral Drivers 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1256205-SN75472D
Packaging: Tube
Type: Driver
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of Drivers/Receivers: 2/0
Family Name: SN75472
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): SN75472P;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Pref DRVR Dual 5V 725mW 8-Pin SOIC Tube Product overview: SN75472D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 725mW, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, 725mW, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN75472D can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75472D | 1256205-SN75472D | 704-SN75472D |
| Product Name | SN75472 Dual High-Voltage, High-Current Peripheral Drivers | Interface - Interface - Drivers, Receivers, Transceivers - SN75472D | Dual 5V 725mW SOIC Interface Transceiver IC |
| Device Type | SN75472 Dual High-Voltage, High-Current Peripheral Drivers | Receiver | Transceiver |
| Features | RoHS | RoHS | |
| Package Type | PDIP,SOIC | SOIC | SOIC |