Texas Instruments SN75471 Dual High-Voltage, High-Current Peripheral Drivers SN75471P

Description
Dual High-Voltage, High-Current Peripheral Drivers 8-PDIP 0 to 70
Request a Quote Datasheet
Description
Dual High-Voltage, High-Current Peripheral Drivers 8-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75471 Dual High-Voltage, High-Current Peripheral Drivers - SN75471P - Texas Instruments
Dallas, TX, United States
SN75471 Dual High-Voltage, High-Current Peripheral Drivers
SN75471P
SN75471 Dual High-Voltage, High-Current Peripheral Drivers SN75471P
Dual High-Voltage, High-Current Peripheral Drivers 8-PDIP 0 to 70

Dual High-Voltage, High-Current Peripheral Drivers 8-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual 5V 1W 70V Interface Transceiver IC
704-SN75471P
Dual 5V 1W 70V Interface Transceiver IC 704-SN75471P
Dual 5V 1W 2-Driver IC, TTL Input, 70V Output, PDIP Product overview: SN75471P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 1W, 70V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, 1W, 70V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN75471P can be used for catalog matching and distributor lookup.

Dual 5V 1W 2-Driver IC, TTL Input, 70V Output, PDIP Product overview: SN75471P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 1W, 70V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, 1W, 70V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN75471P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75471P - 1256204-SN75471P - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75471P
1256204-SN75471P
Interface - Interface - Drivers, Receivers, Transceivers - SN75471P 1256204-SN75471P
Manufacturer: Texas Instruments Win Source Part Number: 1256204-SN75471P Packaging: Tube Type: Driver Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.75 V ~ 5.25 V Number of Drivers/Receivers: 2/0 Family Name: SN75471 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): SN75461P; SN75471PE4; SN75471DRE4; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256204-SN75471P
Packaging: Tube
Type: Driver
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of Drivers/Receivers: 2/0
Family Name: SN75471
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): SN75461P; SN75471PE4; SN75471DRE4;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN75471P 704-SN75471P 1256204-SN75471P
Product Name SN75471 Dual High-Voltage, High-Current Peripheral Drivers Dual 5V 1W 70V Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75471P
Device Type SN75471 Dual High-Voltage, High-Current Peripheral Drivers Transceiver Receiver
Features RoHS RoHS
Package Type PDIP,SOIC PDIP DIP
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT543 Octal Registered Transceivers With 3-State Outputs - 5962-9087001M3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54ACT240 Octal Buffers/Drivers With 3-State Outputs - 5962-8775901M2A - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SN54BCT760 Octal Buffers/Drivers With Open-Collector Outputs - 5962-9093801MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details