Dual High-Voltage, High-Current Peripheral Drivers 8-SOIC 0 to 70
Pref DRVR Dual 5V 725mW 8-Pin SOIC T/R Product overview: SN75471DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 725mW, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, 725mW, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN75471DR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 795180-SN75471DR
Packaging: Reel package
Type: Driver
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of Drivers/Receivers: 2/0
Family Name: SN75471
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): SN75471DRE4; SN75471DG4 ; SN75471DRG4; SN75471DE4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75471DR | 704-SN75471DR | 795180-SN75471DR |
| Product Name | SN75471 Dual High-Voltage, High-Current Peripheral Drivers | Dual 5V 725mW SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN75471DR |
| Device Type | SN75471 Dual High-Voltage, High-Current Peripheral Drivers | Transceiver | Receiver |
| Features | RoHS | RoHS | |
| Package Type | PDIP,SOIC | SOIC | SOIC |