Texas Instruments SN75471 Dual High-Voltage, High-Current Peripheral Drivers SN75471D

Description
Dual High-Voltage, High-Current Peripheral Drivers 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual High-Voltage, High-Current Peripheral Drivers 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75471 Dual High-Voltage, High-Current Peripheral Drivers - SN75471D - Texas Instruments
Dallas, TX, United States
SN75471 Dual High-Voltage, High-Current Peripheral Drivers
SN75471D
SN75471 Dual High-Voltage, High-Current Peripheral Drivers SN75471D
Dual High-Voltage, High-Current Peripheral Drivers 8-SOIC 0 to 70

Dual High-Voltage, High-Current Peripheral Drivers 8-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75471D - 1256203-SN75471D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75471D
1256203-SN75471D
Interface - Interface - Drivers, Receivers, Transceivers - SN75471D 1256203-SN75471D
Manufacturer: Texas Instruments Win Source Part Number: 1256203-SN75471D Packaging: Tube Type: Driver Mounting Style: SMD Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: SN75471 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: Texas Instruments
Win Source Part Number: 1256203-SN75471D
Packaging: Tube
Type: Driver
Mounting Style: SMD
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: SN75471
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
Singapore, Singapore
Dual 5V 725mW SOIC Interface Transceiver IC
704-SN75471D
Dual 5V 725mW SOIC Interface Transceiver IC 704-SN75471D
Pref DRVR Dual 5V 725mW 8-Pin SOIC Tube Product overview: SN75471D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 725mW, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, 725mW, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN75471D can be used for catalog matching and distributor lookup.

Pref DRVR Dual 5V 725mW 8-Pin SOIC Tube Product overview: SN75471D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 725mW, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, 725mW, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN75471D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic, Peripheral Driver, 2Ch, 300Ma, Soic8; Supply Voltage Min Texas Instruments - 76C5401 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Peripheral Driver, 2Ch, 300Ma, Soic8; Supply Voltage Min Texas Instruments
76C5401
Ic, Peripheral Driver, 2Ch, 300Ma, Soic8; Supply Voltage Min Texas Instruments 76C5401
IC, PERIPHERAL DRIVER, 2CH, 300mA, SOIC8; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; No. of Outputs:2Outputs; Output Voltage:70V; Output Current:300mA; Driver Case Style:SOIC; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

IC, PERIPHERAL DRIVER, 2CH, 300mA, SOIC8; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; No. of Outputs:2Outputs; Output Voltage:70V; Output Current:300mA; Driver Case Style:SOIC; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Dual Peripheral Driver/linear,in (125Mm); Msl Texas Instruments - 29AH7719 - Newark, An Avnet Company
Chicago, IL, United States
Dual Peripheral Driver/linear,in (125Mm); Msl Texas Instruments
29AH7719
Dual Peripheral Driver/linear,in (125Mm); Msl Texas Instruments 29AH7719
DUAL PERIPHERAL DRIVER/LINEAR,IN (125MM); MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

DUAL PERIPHERAL DRIVER/LINEAR,IN (125MM); MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75471D 1256203-SN75471D 704-SN75471D 76C5401 29AH7719
Product Name SN75471 Dual High-Voltage, High-Current Peripheral Drivers Interface - Interface - Drivers, Receivers, Transceivers - SN75471D Dual 5V 725mW SOIC Interface Transceiver IC Ic, Peripheral Driver, 2Ch, 300Ma, Soic8; Supply Voltage Min Texas Instruments Dual Peripheral Driver/linear,in (125Mm); Msl Texas Instruments
Device Type SN75471 Dual High-Voltage, High-Current Peripheral Drivers Receiver Transceiver
Features RoHS RoHS RoHS RoHS
Package Type PDIP,SOIC SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SN54LS640-SP Octal Bus Transceivers - 5962-8416101VRA - Texas Instruments
Specs
Technology LS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54F541 Octal Buffers/Drivers With 3-State Outputs - 5962-9175301M2A - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54BCT241 Octal Buffers/Drivers With 3-State Outputs - 5962-9074301MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details