NPN Darlington Transistor 100V 0.5A SOIC Product overview: SN75468D from Texas Instruments is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.5A, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 0.5A, SOIC, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SN75468D can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array 7 NPN Darlington 100V 500mA Surface Mount 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 934659-SN75468D
Series: Automotive, AEC-Q100
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor Array 7 NPN Darlington 100V 500mA - - Surface Mount 16-SOIC
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 75468
Categories: Discrete Semiconductor Products
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: SN75468DG4-ND, -SN75468DE4, SN75468DG4, -SN75468DE4-NDR, -SN75468D-ND
TRANSISTOR ARRAY, 75468, SOIC16; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; Power Dissipation Pd:-; DC Collector Current:500mA; DC Current Gain hFE:-; Transistor Case Style:SOIC; No. of Pins:16Pins; Operating RoHS Compliant: Yes
TRANS 7NPN DARL 100V 0.5A 16SO
Darlington Transistors HV HA Darlington
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | 277-SN75468D | SN75468D-ND | 934659-SN75468D | 29AH7717 | SN75468D | SN75468D |
| Product Name | 100V 0.5A SOIC Bipolar Transistor | Bipolar Transistor Arrays | TRANSISTORS - Transistors (BJT) - Arrays - SN75468D | Transistor Array, 75468, Soic16; Transistor Polarity Texas Instruments | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistors |
| Polarity | NPN | NPN | NPN | |||
| IC(max) | 500 milliamps | 500 milliamps | ||||
| VCEO | 100 volts | 100 volts | ||||
| TJ | -65 C (-85 F) |