Texas Instruments SN75463 Dual High-Voltage, High-Current Peripheral Drivers SN75463P

Description
Dual High-Voltage, High-Current Peripheral Drivers 8-PDIP 0 to 70
Request a Quote Datasheet
Description
Dual High-Voltage, High-Current Peripheral Drivers 8-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75463 Dual High-Voltage, High-Current Peripheral Drivers - SN75463P - Texas Instruments
Dallas, TX, United States
SN75463 Dual High-Voltage, High-Current Peripheral Drivers
SN75463P
SN75463 Dual High-Voltage, High-Current Peripheral Drivers SN75463P
Dual High-Voltage, High-Current Peripheral Drivers 8-PDIP 0 to 70

Dual High-Voltage, High-Current Peripheral Drivers 8-PDIP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75463P - 047134-SN75463P - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75463P
047134-SN75463P
Interface - Interface - Drivers, Receivers, Transceivers - SN75463P 047134-SN75463P
Manufacturer: Texas Instruments Win Source Part Number: 047134-SN75463P Packaging: Tube/Rail Mounting: Through Hole Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Lighting

Manufacturer: Texas Instruments
Win Source Part Number: 047134-SN75463P
Packaging: Tube/Rail
Mounting: Through Hole
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Lighting

Buy Now Datasheet
Singapore, Singapore
Dual Through-Hole 400mA 35V Interface Transceiver IC
704-SN75463P
Dual Through-Hole 400mA 35V Interface Transceiver IC 704-SN75463P
Dual 400mA 35V Driver IC, 1W, 5V, PDIP, Through Hole Product overview: SN75463P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Through-Hole, 400mA, 35V, 1W. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Through-Hole, 400mA, 35V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN75463P can be used for catalog matching and distributor lookup.

Dual 400mA 35V Driver IC, 1W, 5V, PDIP, Through Hole Product overview: SN75463P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Through-Hole, 400mA, 35V, 1W. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Through-Hole, 400mA, 35V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN75463P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Peripheral Driver, 2 Channel, 0.3A, Dip-8; Supply Voltage Min Texas Instruments - 60K6939 - Newark, An Avnet Company
Chicago, IL, United States
Peripheral Driver, 2 Channel, 0.3A, Dip-8; Supply Voltage Min Texas Instruments
60K6939
Peripheral Driver, 2 Channel, 0.3A, Dip-8; Supply Voltage Min Texas Instruments 60K6939
PERIPHERAL DRIVER, 2 CHANNEL, 0.3A, DIP-8; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; No. of Outputs:2Outputs; Output Voltage:35V; Output Current:300mA; Driver Case Style:DIP; Product Range:-; MSL:-; No. of Drivers:2Drivers RoHS Compliant: Yes

PERIPHERAL DRIVER, 2 CHANNEL, 0.3A, DIP-8; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; No. of Outputs:2Outputs; Output Voltage:35V; Output Current:300mA; Driver Case Style:DIP; Product Range:-; MSL:-; No. of Drivers:2Drivers RoHS Compliant: Yes

Supplier's Site
Ic, Peripheral Driver, 2Ch, 0.3A, Dip-8; Supply Voltage Min Texas Instruments - 29AH7716 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Peripheral Driver, 2Ch, 0.3A, Dip-8; Supply Voltage Min Texas Instruments
29AH7716
Ic, Peripheral Driver, 2Ch, 0.3A, Dip-8; Supply Voltage Min Texas Instruments 29AH7716
IC, PERIPHERAL DRIVER, 2CH, 0.3A, DIP-8; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; No. of Outputs:2Outputs; Output Voltage:35V; Output Current:400mA; Driver Case Style:DIP; Product Range:-; MSL:-; SVHC:No SVHC RoHS Compliant: Yes

IC, PERIPHERAL DRIVER, 2CH, 0.3A, DIP-8; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; No. of Outputs:2Outputs; Output Voltage:35V; Output Current:400mA; Driver Case Style:DIP; Product Range:-; MSL:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75463P 047134-SN75463P 704-SN75463P 60K6939 29AH7716
Product Name SN75463 Dual High-Voltage, High-Current Peripheral Drivers Interface - Interface - Drivers, Receivers, Transceivers - SN75463P Dual Through-Hole 400mA 35V Interface Transceiver IC Peripheral Driver, 2 Channel, 0.3A, Dip-8; Supply Voltage Min Texas Instruments Ic, Peripheral Driver, 2Ch, 0.3A, Dip-8; Supply Voltage Min Texas Instruments
Device Type SN75463 Dual High-Voltage, High-Current Peripheral Drivers Receiver Transceiver
Features RoHS RoHS RoHS RoHS
Package Type PDIP DIP; PDIP; 8-PDIP PDIP
Supply Voltage Other; 4.75 V ~ 5.25 V Other; 4.75V Other; 4.75V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SN54ALS244C Octal Buffers And Line Drivers With 3-State Outputs - 5962-8683901RA - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
SN54AS1034A Hex Drivers - 5962-88731012A - Texas Instruments
Specs
Technology AS
Device Type SN54AS1034A Hex Drivers
Supply Voltage Other; 5.5
View Details