Texas Instruments SN75462 Dual High-Voltage, High-Current Peripheral Drivers SN75462P

Description
Dual High-Voltage, High-Current Peripheral Drivers 8-PDIP 0 to 70
Request a Quote Datasheet
Description
Dual High-Voltage, High-Current Peripheral Drivers 8-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75462 Dual High-Voltage, High-Current Peripheral Drivers - SN75462P - Texas Instruments
Dallas, TX, United States
SN75462 Dual High-Voltage, High-Current Peripheral Drivers
SN75462P
SN75462 Dual High-Voltage, High-Current Peripheral Drivers SN75462P
Dual High-Voltage, High-Current Peripheral Drivers 8-PDIP 0 to 70

Dual High-Voltage, High-Current Peripheral Drivers 8-PDIP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75462P - 007531-SN75462P - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75462P
007531-SN75462P
Interface - Interface - Drivers, Receivers, Transceivers - SN75462P 007531-SN75462P
Manufacturer: Texas Instruments Win Source Part Number: 007531-SN75462P Packaging: Tube/Rail Mounting: Through Hole Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 007531-SN75462P
Packaging: Tube/Rail
Mounting: Through Hole
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 5.25V 1W 400mA Interface Transceiver IC
704-SN75462P
Dual 5.25V 1W 400mA Interface Transceiver IC 704-SN75462P
Dual 4.75-5.25V 1W 400mA 35V 2-Driver IC PDIP Product overview: SN75462P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.25V, 1W, 400mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5.25V, 1W, 400mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN75462P can be used for catalog matching and distributor lookup.

Dual 4.75-5.25V 1W 400mA 35V 2-Driver IC PDIP Product overview: SN75462P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.25V, 1W, 400mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5.25V, 1W, 400mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN75462P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic, Peripheral Driver, 2Ch, 0.3A, Dip-8; Supply Voltage Min Texas Instruments - 26AJ9678 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Peripheral Driver, 2Ch, 0.3A, Dip-8; Supply Voltage Min Texas Instruments
26AJ9678
Ic, Peripheral Driver, 2Ch, 0.3A, Dip-8; Supply Voltage Min Texas Instruments 26AJ9678
IC, PERIPHERAL DRIVER, 2CH, 0.3A, DIP-8; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; No. of Outputs:2Outputs; Output Voltage:35V; Output Current:400mA; Driver Case Style:DIP; Product Range:-; MSL:-; SVHC:No SVHC RoHS Compliant: Yes

IC, PERIPHERAL DRIVER, 2CH, 0.3A, DIP-8; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; No. of Outputs:2Outputs; Output Voltage:35V; Output Current:400mA; Driver Case Style:DIP; Product Range:-; MSL:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75462P 007531-SN75462P 704-SN75462P 26AJ9678
Product Name SN75462 Dual High-Voltage, High-Current Peripheral Drivers Interface - Interface - Drivers, Receivers, Transceivers - SN75462P Dual 5.25V 1W 400mA Interface Transceiver IC Ic, Peripheral Driver, 2Ch, 0.3A, Dip-8; Supply Voltage Min Texas Instruments
Device Type SN75462 Dual High-Voltage, High-Current Peripheral Drivers Receiver Transceiver
Features RoHS RoHS RoHS
Package Type PDIP,SOIC DIP; PDIP; 8-PDIP PDIP
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT8245A Scan Test Devices With Octal Bus Transceivers - 5962-9172801QLA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54ALS05A Hex Inverters With Open-Collector Outputs - 5962-8854001CA - Texas Instruments
Specs
Technology ALS
Device Type SN54ALS05A Hex Inverters With Open-Collector Outputs
Supply Voltage Other; 5.5
View Details
2 suppliers
SN54ACT16240 16-BIT BUFFERS/DRIVERS WITH 3-STATE OUTPUTS - 5962-9201801MXA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100314J-QMLV - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.400, 10.16mm)
View Details