Texas Instruments Standard Linear and Logic Supply Voltage Min Texas Instruments SN75462D.

Description
Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; No. of Outputs:2Outputs; Output Voltage:35V; Output Current:300mA; Driver Case Style:SOIC; Product Range:-; MSL:MSL 1 - Unlimited; Device Type:Peripheral Driver; Input Type:TTL RoHS Compliant: Yes
Description
Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; No. of Outputs:2Outputs; Output Voltage:35V; Output Current:300mA; Driver Case Style:SOIC; Product Range:-; MSL:MSL 1 - Unlimited; Device Type:Peripheral Driver; Input Type:TTL RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Supply Voltage Min Texas Instruments - 15AC4495 - Newark, An Avnet Company
Chicago, IL, United States
Supply Voltage Min Texas Instruments
15AC4495
Supply Voltage Min Texas Instruments 15AC4495
Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; No. of Outputs:2Outputs; Output Voltage:35V; Output Current:300mA; Driver Case Style:SOIC; Product Range:-; MSL:MSL 1 - Unlimited; Device Type:Peripheral Driver; Input Type:TTL RoHS Compliant: Yes

Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; No. of Outputs:2Outputs; Output Voltage:35V; Output Current:300mA; Driver Case Style:SOIC; Product Range:-; MSL:MSL 1 - Unlimited; Device Type:Peripheral Driver; Input Type:TTL RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 15AC4495
Product Name Supply Voltage Min Texas Instruments
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Modems - ICs and Modules - SI2457-D-FTR - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 3.6V
Package Type 24-TSSOP (0.173", 4.40mm Width)
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 54H04J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details