Texas Instruments SN75454B Dual Very-High Speed, High-Current Peripheral Drivers SN75454BPSR

Description
Dual Very-High Speed, High-Current Peripheral Drivers 8-SO 0 to 70
Request a Quote Datasheet
Description
Dual Very-High Speed, High-Current Peripheral Drivers 8-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75454B Dual Very-High Speed, High-Current Peripheral Drivers - SN75454BPSR - Texas Instruments
Dallas, TX, United States
SN75454B Dual Very-High Speed, High-Current Peripheral Drivers
SN75454BPSR
SN75454B Dual Very-High Speed, High-Current Peripheral Drivers SN75454BPSR
Dual Very-High Speed, High-Current Peripheral Drivers 8-SO 0 to 70

Dual Very-High Speed, High-Current Peripheral Drivers 8-SO 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75454BPSR - 065712-SN75454BPSR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75454BPSR
065712-SN75454BPSR
Interface - Interface - Drivers, Receivers, Transceivers - SN75454BPSR 065712-SN75454BPSR
Manufacturer: Texas Instruments Win Source Part Number: 065712-SN75454BPSR Packaging: Reel - TR Mounting: SMD (SMT) Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065712-SN75454BPSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 4.75V 5.25V 1000mW Interface Transceiver IC
704-SN75454BPSR
Dual 4.75V 5.25V 1000mW Interface Transceiver IC 704-SN75454BPSR
Pref DRVR Dual 4.75V to 5.25V 1000mW 8-Pin SOP T/R Product overview: SN75454BPSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.75V, 5.25V, 1000mW. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 4.75V, 5.25V, 1000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN75454BPSR can be used for catalog matching and distributor lookup.

Pref DRVR Dual 4.75V to 5.25V 1000mW 8-Pin SOP T/R Product overview: SN75454BPSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.75V, 5.25V, 1000mW. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 4.75V, 5.25V, 1000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN75454BPSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN75454BPSR 065712-SN75454BPSR 704-SN75454BPSR
Product Name SN75454B Dual Very-High Speed, High-Current Peripheral Drivers Interface - Interface - Drivers, Receivers, Transceivers - SN75454BPSR Dual 4.75V 5.25V 1000mW Interface Transceiver IC
Device Type SN75454B Dual Very-High Speed, High-Current Peripheral Drivers Receiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC1G14-EP Enhanced Product Single Schmitt-Trigger Inverter - 1P1G14MDBVREPG4 - Texas Instruments
Specs
Technology LVC
Features RoHS
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3,5
View Details
SN54AS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8868701LA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN55115 Dual Differential Line Receiver - 5962-88745012A-T - Texas Instruments
Specs
Device Type Receiver
# of Rx 2 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ALS241C Octal Buffers/Drivers With 3-State Outputs - 5962-8859602SA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details