Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN75453BPG4

Description
Win Source Part Number: 1260208-SN75453BPG4 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Standard Package: 50 Logic Type: Peripheral Driver Output Type: Open Collector Current - Output High, Low: -, 300mA Number of Elements: 2 Number of Bits per Element: 2 Input Type: Inverting Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN75453BPE4,SN75453B PE4 Base Product Number: 75453
Request a Quote Datasheet
Description
Win Source Part Number: 1260208-SN75453BPG4 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Standard Package: 50 Logic Type: Peripheral Driver Output Type: Open Collector Current - Output High, Low: -, 300mA Number of Elements: 2 Number of Bits per Element: 2 Input Type: Inverting Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN75453BPE4,SN75453B PE4 Base Product Number: 75453
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1260208-SN75453BPG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1260208-SN75453BPG4
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1260208-SN75453BPG4
Win Source Part Number: 1260208-SN75453BPG4 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Standard Package: 50 Logic Type: Peripheral Driver Output Type: Open Collector Current - Output High, Low: -, 300mA Number of Elements: 2 Number of Bits per Element: 2 Input Type: Inverting Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN75453BPE4,SN75453B PE4 Base Product Number: 75453

Win Source Part Number: 1260208-SN75453BPG4
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Standard Package: 50
Logic Type: Peripheral Driver
Output Type: Open Collector
Current - Output High, Low: -, 300mA
Number of Elements: 2
Number of Bits per Element: 2
Input Type: Inverting
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN75453BPE4,SN75453BPE4
Base Product Number: 75453

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1260208-SN75453BPG4
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6800SA-T - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Isolators - Isolators - Gate Drivers - 1352995-1EDB7275FXUMA1 - Win Source Electronics
Specs
Output Voltage 20 volts
Rise Time 8.3 ns
Fall Time 5 ns
View Details
4 suppliers