SN75453BDR is a dual OR driver with open-collector outputs, designed for high-current, high-speed switching up to 300mA and 30V, with TTL-compatible diode-clamped inputs. It is packaged in an 8-pin SOIC with a body size of 4.90mm × 3.90mm and operates from 0°C to 70°C.
Dual Very-High Speed, High-Current Peripheral Drivers 8-SOIC 0 to 70
Texas Instruments SN75453BDR
Texas Instruments SN75453BDR
Texas Instruments SN75453BDR
Dual 2-Ch Driver IC, 5.25V, 300mA, SOIC, SMT Product overview: SN75453BDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.25V, 300mA, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5.25V, 300mA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN75453BDR can be used for catalog matching and distributor lookup.
| Texas Instruments | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75453BDR | 2528555 | 704-SN75453BDR |
| Product Name | SN75453B Dual Very-High Speed, High-Current Peripheral Drivers | Line Interface ICs | Dual 5.25V 300mA SOIC Interface Transceiver IC |
| Device Type | SN75453B Dual Very-High Speed, High-Current Peripheral Drivers | Line / Bus Driver; Driver | Transceiver |