Texas Instruments PMIC - PMIC - Gate Drivers - SN75452BPS SN75452BPS

Description
Manufacturer: Texas Instruments Win Source Part Number: 810524-SN75452BPS Packaging: Tube Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 500mA, 500mA Rise / Fall Time (Typ): 5ns, 7ns Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-SOIC (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 80 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 810524-SN75452BPS Packaging: Tube Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 500mA, 500mA Rise / Fall Time (Typ): 5ns, 7ns Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-SOIC (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 80 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - SN75452BPS - 810524-SN75452BPS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - SN75452BPS
810524-SN75452BPS
PMIC - PMIC - Gate Drivers - SN75452BPS 810524-SN75452BPS
Manufacturer: Texas Instruments Win Source Part Number: 810524-SN75452BPS Packaging: Tube Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 500mA, 500mA Rise / Fall Time (Typ): 5ns, 7ns Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-SOIC (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 80 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: Texas Instruments
Win Source Part Number: 810524-SN75452BPS
Packaging: Tube
Mounting Style: SMD
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 500mA, 500mA
Rise / Fall Time (Typ): 5ns, 7ns
Supplier Device Package: 8-SO
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 8-SOIC (0.209", 5.30mm Width)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 810524-SN75452BPS
Product Name PMIC - PMIC - Gate Drivers - SN75452BPS
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC21 Dual 4-Input Positive-AND Gates - 5962-8857601CA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 165 ns
View Details
Logic - Gates and Inverters - 100321QC - Lingto Electronic Limited
Specs
Gate Type NOT
Operating Current 65 mA
View Details
Logic Gates - 2138988P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details
Quad 2-input EXCLUSIVE-OR gate - 74AHCT86D,118 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
6 suppliers