Texas Instruments SN75452B Dual Very-High Speed, High-Current Peripheral Drivers SN75452BD

Description
Dual Very-High Speed, High-Current Peripheral Drivers 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual Very-High Speed, High-Current Peripheral Drivers 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75452B Dual Very-High Speed, High-Current Peripheral Drivers - SN75452BD - Texas Instruments
Dallas, TX, United States
SN75452B Dual Very-High Speed, High-Current Peripheral Drivers
SN75452BD
SN75452B Dual Very-High Speed, High-Current Peripheral Drivers SN75452BD
Dual Very-High Speed, High-Current Peripheral Drivers 8-SOIC 0 to 70

Dual Very-High Speed, High-Current Peripheral Drivers 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual 5.25V 400mA SOIC Interface Transceiver IC
704-SN75452BD
Dual 5.25V 400mA SOIC Interface Transceiver IC 704-SN75452BD
Dual Pref DRVR 2-Ch, 5.25V, 400mA, SOIC Product overview: SN75452BD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.25V, 400mA, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5.25V, 400mA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN75452BD can be used for catalog matching and distributor lookup.

Dual Pref DRVR 2-Ch, 5.25V, 400mA, SOIC Product overview: SN75452BD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.25V, 400mA, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5.25V, 400mA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN75452BD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Driver, Peripheral, 75452, Soic8; Supply Voltage Min Texas Instruments - 26AJ9677 - Newark, An Avnet Company
Chicago, IL, United States
Driver, Peripheral, 75452, Soic8; Supply Voltage Min Texas Instruments
26AJ9677
Driver, Peripheral, 75452, Soic8; Supply Voltage Min Texas Instruments 26AJ9677
DRIVER, PERIPHERAL, 75452, SOIC8; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; No. of Outputs:2Outputs; Output Voltage:30V; Output Current:400mA; Driver Case Style:SOIC; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC RoHS Compliant: Yes

DRIVER, PERIPHERAL, 75452, SOIC8; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; No. of Outputs:2Outputs; Output Voltage:30V; Output Current:400mA; Driver Case Style:SOIC; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN75452BD 704-SN75452BD 26AJ9677
Product Name SN75452B Dual Very-High Speed, High-Current Peripheral Drivers Dual 5.25V 400mA SOIC Interface Transceiver IC Driver, Peripheral, 75452, Soic8; Supply Voltage Min Texas Instruments
Device Type SN75452B Dual Very-High Speed, High-Current Peripheral Drivers Transceiver
Features RoHS RoHS RoHS
Package Type PDIP,SO,SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

DS26LS32MQML Quad Differential Line Receivers - 5962-7802006QEA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP
View Details
4 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SN55188 Quadruple Line Driver - 5962-8688901DA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Rx 0 #
Data Rate 300 kbps
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 4051BDM - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Package Type 14-CDIP (0.300\", 7.62mm)
View Details