Texas Instruments SN75437A Quadruple Peripheral Drivers SN75437ANE

Description
Quadruple Peripheral Drivers 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Quadruple Peripheral Drivers 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75437A Quadruple Peripheral Drivers - SN75437ANE - Texas Instruments
Dallas, TX, United States
SN75437A Quadruple Peripheral Drivers
SN75437ANE
SN75437A Quadruple Peripheral Drivers SN75437ANE
Quadruple Peripheral Drivers 16-PDIP 0 to 70

Quadruple Peripheral Drivers 16-PDIP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75437ANE - 030483-SN75437ANE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75437ANE
030483-SN75437ANE
Interface - Interface - Drivers, Receivers, Transceivers - SN75437ANE 030483-SN75437ANE
Manufacturer: Texas Instruments Win Source Part Number: 030483-SN75437ANE Packaging: Tube/Rail Mounting: Through Hole Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Motor Drive & Control

Manufacturer: Texas Instruments
Win Source Part Number: 030483-SN75437ANE
Packaging: Tube/Rail
Mounting: Through Hole
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Motor Drive & Control

Buy Now Datasheet
Singapore, Singapore
Quad 5.25V 500mA 70V Interface Transceiver IC
704-SN75437ANE
Quad 5.25V 500mA 70V Interface Transceiver IC 704-SN75437ANE
Quad 4.75-5.25V 500mA 70V Interface Driver IC PDIP Product overview: SN75437ANE from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.25V, 500mA, 70V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5.25V, 500mA, 70V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN75437ANE can be used for catalog matching and distributor lookup.

Quad 4.75-5.25V 500mA 70V Interface Driver IC PDIP Product overview: SN75437ANE from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.25V, 500mA, 70V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5.25V, 500mA, 70V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN75437ANE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic, Buffer/driver/receiver; Supply Voltage Min Texas Instruments - 28AH5191 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Buffer/driver/receiver; Supply Voltage Min Texas Instruments
28AH5191
Ic, Buffer/driver/receiver; Supply Voltage Min Texas Instruments 28AH5191
IC, BUFFER/DRIVER/RECEIV ER; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; No. of Outputs:4Outputs; Output Voltage:70V; Output Current:500mA; Driver Case Style:DIP; Product Range:-; MSL:-; SVHC:No SVHC (15-Jan-2019); Base RoHS Compliant: Yes

IC, BUFFER/DRIVER/RECEIVER; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; No. of Outputs:4Outputs; Output Voltage:70V; Output Current:500mA; Driver Case Style:DIP; Product Range:-; MSL:-; SVHC:No SVHC (15-Jan-2019); Base RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75437ANE 030483-SN75437ANE 704-SN75437ANE 28AH5191
Product Name SN75437A Quadruple Peripheral Drivers Interface - Interface - Drivers, Receivers, Transceivers - SN75437ANE Quad 5.25V 500mA 70V Interface Transceiver IC Ic, Buffer/driver/receiver; Supply Voltage Min Texas Instruments
Device Type SN75437A Quadruple Peripheral Drivers Receiver Transceiver Receiver; Buffer
Features RoHS RoHS RoHS
Package Type PDIP DIP; PDIP; 16-PDIP PDIP
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT646 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155501M3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54ACT244 Octal Buffers/Drivers With 3-State Outputs - 5962-8776001MSA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
CY54FCT240T Octal Buffers/Drivers with 3-State Outputs - 5962-9221301MRA - Texas Instruments
Specs
Technology FCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details