2-Ch Gate Driver, 500mA, 24V, SOP, 30ns Fall, 65ns Delay Product overview: SN75372PSR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 24V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 500mA, 24V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-SN75372PSR can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting 8-SO
Gate Drivers DUAL MOSFET DRIVERS
IC GATE DRVR LOW-SIDE 8SO
Low-Side Gate Driver IC Inverting 8-SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-SN75372PSR | 296-29176-2-ND | SN75372PSR | SN75372PSR | SN75372PSR |
| Product Name | 500mA 24V Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Number of Outputs | 2; 2 | ||||
| Supply Voltage | 20 volts | 4.75 to 24 volts | 24 to 4.75 volts | 4.75 to 24 volts | |
| Fall Time | 30 ns | 20 ns | |||
| Package Type | SOP | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; 8-SOIC (0.209\", 5.30mm Width) | ||
| Driver Type | Low-side | Low-side |