Texas Instruments SN7534051 Dual Differential Drivers and Receivers SN7534051N

Description
Dual Differential Drivers and Receivers 16-PDIP
Request a Quote Datasheet
Description
Dual Differential Drivers and Receivers 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN7534051 Dual Differential Drivers and Receivers - SN7534051N - Texas Instruments
Dallas, TX, United States
SN7534051 Dual Differential Drivers and Receivers
SN7534051N
SN7534051 Dual Differential Drivers and Receivers SN7534051N
Dual Differential Drivers and Receivers 16-PDIP

Dual Differential Drivers and Receivers 16-PDIP

Buy Now Datasheet
Singapore, Singapore
Dual Interface Transceiver IC
710-SN7534051N
Dual Interface Transceiver IC 710-SN7534051N
Dual Differential Drivers and Receivers 16-PDIP -20 to 85 Product overview: SN7534051N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN7534051N can be used for catalog matching and distributor lookup.

Dual Differential Drivers and Receivers 16-PDIP -20 to 85 Product overview: SN7534051N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN7534051N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN7534051N - 065709-SN7534051N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN7534051N
065709-SN7534051N
Interface - Interface - Drivers, Receivers, Transceivers - SN7534051N 065709-SN7534051N
Manufacturer: Texas Instruments Win Source Part Number: 065709-SN7534051N Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 2/2 Duplex: Half Receiver Hysteresis: 50mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065709-SN7534051N
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 2/2
Duplex: Half
Receiver Hysteresis: 50mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-422 Interface IC
SN7534051N
RS-422 Interface IC SN7534051N
RS-422 Interface IC Dual Differential Drivers and Receiver

RS-422 Interface IC Dual Differential Drivers and Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN7534051N 710-SN7534051N 065709-SN7534051N SN7534051N
Product Name SN7534051 Dual Differential Drivers and Receivers Dual Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN7534051N RS-422 Interface IC
Device Type Receiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS
# of Tx 2 #
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8775801VRA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54HC244-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8409601VRA - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 6
View Details
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details