Texas Instruments Standard Linear and Logic Clamping Voltage Vc Max Texas Instruments SN75240PW.

Description
Clamping Voltage Vc Max:-; Diode Case Style:TSSOP; No. of Pins:8Pins; Operating Voltage:6V; Power Dissipation Pd:60W; Product Range:-; Automotive Qualification Standard:-; Breakdown Voltage Vbr:7V; Capacitance, Cd:35pF RoHS Compliant: Yes
Description
Clamping Voltage Vc Max:-; Diode Case Style:TSSOP; No. of Pins:8Pins; Operating Voltage:6V; Power Dissipation Pd:60W; Product Range:-; Automotive Qualification Standard:-; Breakdown Voltage Vbr:7V; Capacitance, Cd:35pF RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Clamping Voltage Vc Max Texas Instruments - 15AC0576 - Newark, An Avnet Company
Chicago, IL, United States
Clamping Voltage Vc Max Texas Instruments
15AC0576
Clamping Voltage Vc Max Texas Instruments 15AC0576
Clamping Voltage Vc Max:-; Diode Case Style:TSSOP; No. of Pins:8Pins; Operating Voltage:6V; Power Dissipation Pd:60W; Product Range:-; Automotive Qualification Standard:-; Breakdown Voltage Vbr:7V; Capacitance, Cd:35pF RoHS Compliant: Yes

Clamping Voltage Vc Max:-; Diode Case Style:TSSOP; No. of Pins:8Pins; Operating Voltage:6V; Power Dissipation Pd:60W; Product Range:-; Automotive Qualification Standard:-; Breakdown Voltage Vbr:7V; Capacitance, Cd:35pF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 15AC0576
Product Name Clamping Voltage Vc Max Texas Instruments
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4491US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 12 mA
IR 0.2500 mA
View Details
 - 38DN06B02ELEMXPSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
3 suppliers
Surface Mount High Voltage Diode - Z50FF3LL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12.5 volts
View Details