Texas Instruments High-Performance Analog Mixed Technology SN75240P

Description
TVS DEVICE MIXED 7V 8-PDIP
Request a Quote Datasheet
Description
TVS DEVICE MIXED 7V 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mixed Technology - 296-6596-5-ND - DigiKey
Thief River Falls, MN, United States
Mixed Technology
296-6596-5-ND
Mixed Technology 296-6596-5-ND
TVS DEVICE MIXED 7V 8-PDIP

TVS DEVICE MIXED 7V 8-PDIP

Buy Now Datasheet
Electronic Wholesale - SN75240P - 1256183-SN75240P - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SN75240P
1256183-SN75240P
Electronic Wholesale - SN75240P 1256183-SN75240P
Manufacturer: Texas Instruments Win Source Part Number: 1256183-SN75240P Packaging: Tube Mounting Style: Through Hole Applications: USB Technology: Mixed Technology Voltage - Clamping: 7V Categories: Circuit Protection Supplier Device Package: 8-PDIP Manufacturer Homepage: www.ti.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 1256183-SN75240P
Packaging: Tube
Mounting Style: Through Hole
Applications: USB
Technology: Mixed Technology
Voltage - Clamping: 7V
Categories: Circuit Protection
Supplier Device Package: 8-PDIP
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Circuit Protection Components Circuit Protection Components
Product Number 296-6596-5-ND 1256183-SN75240P
Product Name Mixed Technology Electronic Wholesale - SN75240P
Mounting / Packaging Through-Hole; 8-PDIP Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Sensing Module -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Wired
View Details
LBD23 Series Portable Residual Current Devices - LBD23 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Supply Voltage (VS) 230 volts
Tj -5 to 40 C (23 to 104 F)
View Details
Varistors - 2042141P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A05T1V1 -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details