Texas Instruments Interface - Drivers, Receivers, Transceivers SN752232DLRG4

Description
IC TRANSCEIVER FULL 3/5 48SSOP
Datasheet
Description
IC TRANSCEIVER FULL 3/5 48SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - SN752232DLRG4 - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
SN752232DLRG4
Interface - Drivers, Receivers, Transceivers SN752232DLRG4
IC TRANSCEIVER FULL 3/5 48SSOP

IC TRANSCEIVER FULL 3/5 48SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN752232DLRG4
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9180400 - KBM9180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
Modems - ICs and Modules - SI2435-E-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details
RF Transceiver ICs - NRF51422-QFAA-R-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
GPS Antennas - 2024076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details